GE Lighting Standard Incandescent Lamp 25BC10RVL/CF2-MP-120 74979

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25BC10RVL/CF2-MP-120 74979 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25BC10RVL/CF2-MP-120 74979
Standard Incandescent Lamp 25BC10RVL/CF2-MP-120 74979
DECORATIVE TYPE CLEAR COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH CEILING FAN APPLICATION 120 V VOLTAGE RATING 5 STANDARD PACKAGE 25 W WATTAGE BLUNT TIP STYLE E12 CANDELABRA SCREW BASE TYPE 1500 LIFE IN HOUR B10 SHAPE DESIGNATION 135 LUMEN INTENSITY C7A FILAMENT TYPE 135 INTENSITY IN LUMEN REVEAL[R] BRAND COLOR TEMPERATURE 2550 DEG K BULB MATERIAL SOFT GLASS BULB DIAMETER 1.25 INCH
  • DECORATIVE TYPE
  • CLEAR COLOR
  • 3.87 INCH OVERALL LENGTH
  • 3.87 OVERALL LENGTH IN INCH
  • CEILING FAN APPLICATION
  • 120 V VOLTAGE RATING
  • 5 STANDARD PACKAGE
  • 25 W WATTAGE
  • BLUNT TIP STYLE
  • E12 CANDELABRA SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • B10 SHAPE DESIGNATION
  • 135 LUMEN INTENSITY
  • C7A FILAMENT TYPE
  • 135 INTENSITY IN LUMEN
  • REVEAL[R] BRAND
  • COLOR TEMPERATURE 2550 DEG K
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25BC10RVL/CF2-MP-120 74979
Product Name Standard Incandescent Lamp
Base Type Candelabra; Screw Terminals
Filament Type C-7A
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details