25BC10/CF/CD2-MP-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp25BC10/CF/CD2-MP-120
Description
DECORATIVE TYPE
CLEAR COLOR
3.87 INCH OVERALL LENGTH
3.87 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
155 LUMEN INTENSITY
C7A FILAMENT TYPE
155 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
3.87 INCH OVERALL LENGTH
3.87 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
155 LUMEN INTENSITY
C7A FILAMENT TYPE
155 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH
DECORATIVE TYPE
CLEAR COLOR
3.87 INCH OVERALL LENGTH
3.87 OVERALL LENGTH IN INCH
CEILING FAN APPLICATION
120 V VOLTAGE RATING
5 STANDARD PACKAGE
25 W WATTAGE
BLUNT TIP STYLE
E12 CANDELABRA SCREW BASE TYPE
1500 LIFE IN HOUR
B10 SHAPE DESIGNATION
155 LUMEN INTENSITY
C7A FILAMENT TYPE
155 INTENSITY IN LUMEN
COLOR TEMPERATURE 2500 DEG K
BULB MATERIAL SOFT GLASS
BULB DIAMETER 1.25 INCH