GE LightingSingle Ended Halogen Lamp25BC/H/CD2-120
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.21 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.21 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE
DECORATIVE TYPE
3.94 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 PER CASE STANDARD PACKAGE
25 W WATTAGE
E12 CANDELABRA SCREW BASE TYPE
2250 LIFE IN HOUR
B10 SHAPE DESIGNATION
280 LUMEN INTENSITY
CC8 FILAMENT TYPE
DIAMETER 1.25 INCH
LIGHT CENTER LENGTH 2.21 INCH
SHAPE DESCRIPTION BLUNT TIP
COLOR TEMPERATURE 2700 K
APPLICATION CHANDELIER, SCONCE