GE Lighting Standard Incandescent Lamp 25AW/PK2/24-DG2-120

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25AW/PK2/24-DG2-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25AW/PK2/24-DG2-120
Standard Incandescent Lamp 25AW/PK2/24-DG2-120
SOFT WHITE COLOR 4.25 INCH OVERALL LENGTH 4.25 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 25 W WATTAGE MEDIUM BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY CC6 FILAMENT TYPE 210 INTENSITY IN LUMEN LIGHT CENTER LENGTH 2.5 INCH
  • SOFT WHITE COLOR
  • 4.25 INCH OVERALL LENGTH
  • 4.25 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 25 W WATTAGE
  • MEDIUM BASE TYPE
  • 2500 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 210 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • 210 INTENSITY IN LUMEN
  • LIGHT CENTER LENGTH 2.5 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25AW/PK2/24-DG2-120
Product Name Standard Incandescent Lamp
Base Type Medium
Filament Type CC-6
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2403 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
LED Ring Light - RL 4 - Qioptiq
Specs
Color Temperature 5000 to 7000 K
Diameter 66 mm (2.6 inch)
Rated Average Life 1000 to 50000 hours
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details