GE Lighting Standard Incandescent Lamp 25A/W/24PK-TP-120

Description
SOFT WHITE COLOR 4.25 INCH OVERALL LENGTH 4.25 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY CC6 FILAMENT TYPE 210 INTENSITY IN LUMEN LIGHT CENTER LENGTH 2.5 INCH
Datasheet
Description
SOFT WHITE COLOR 4.25 INCH OVERALL LENGTH 4.25 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY CC6 FILAMENT TYPE 210 INTENSITY IN LUMEN LIGHT CENTER LENGTH 2.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/W/24PK-TP-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/W/24PK-TP-120
Standard Incandescent Lamp 25A/W/24PK-TP-120
SOFT WHITE COLOR 4.25 INCH OVERALL LENGTH 4.25 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 210 LUMEN INTENSITY CC6 FILAMENT TYPE 210 INTENSITY IN LUMEN LIGHT CENTER LENGTH 2.5 INCH
  • SOFT WHITE COLOR
  • 4.25 INCH OVERALL LENGTH
  • 4.25 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 25 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2500 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 210 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • 210 INTENSITY IN LUMEN
  • LIGHT CENTER LENGTH 2.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/W/24PK-TP-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type CC-6
Lamp Power 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
7.5/S11/ORANGE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Intermediate
Filament Type S11
Lamp Power 7.5 watts
View Details