GE Lighting Standard Incandescent Lamp 25A/TP-CD-6PK-120

Description
PURPLE COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
PURPLE COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/TP-CD-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/TP-CD-6PK-120
Standard Incandescent Lamp 25A/TP-CD-6PK-120
PURPLE COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE LIGHT CENTER LENGTH 2.37 INCH
  • PURPLE COLOR
  • 3.87 INCH OVERALL LENGTH
  • 3.87 OVERALL LENGTH IN INCH
  • PARTY LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 25 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/TP-CD-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data