GE Lighting Standard Incandescent Lamp 25A/TG-CD1-3PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/TG-CD1-3PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/TG-CD1-3PK-120
Standard Incandescent Lamp 25A/TG-CD1-3PK-120
GREEN COLOR 3.87 INCH OVERALL LENGTH 3.87 OVERALL LENGTH IN INCH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE LIGHT CENTER LENGTH 2.37 INCH
  • GREEN COLOR
  • 3.87 INCH OVERALL LENGTH
  • 3.87 OVERALL LENGTH IN INCH
  • PARTY LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 25 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/TG-CD1-3PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details