GE Lighting Standard Incandescent Lamp 25A/TB-6PK-120

Description
BLUE COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.37 INCH
Datasheet
Description
BLUE COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.37 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/TB-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/TB-6PK-120
Standard Incandescent Lamp 25A/TB-6PK-120
BLUE COLOR 3.87 INCH OVERALL LENGTH PARTY LIGHT APPLICATION 120 V VOLTAGE RATING 120 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR A19 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH LIGHT CENTER LENGTH 2.37 INCH
  • BLUE COLOR
  • 3.87 INCH OVERALL LENGTH
  • PARTY LIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 25 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • LIGHT CENTER LENGTH 2.37 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/TB-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data