GE Lighting Standard Incandescent Lamp 25A/CL-2PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 25A/CL-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
25A/CL-2PK-120
Standard Incandescent Lamp 25A/CL-2PK-120
CLEAR COLOR 4.25 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 25 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2500 LIFE IN HOUR A19 SHAPE DESIGNATION 215 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2500 K LIGHT CENTER LENGTH 2.5 INCH
  • CLEAR COLOR
  • 4.25 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 25 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2500 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 215 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2500 K
  • LIGHT CENTER LENGTH 2.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 25A/CL-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 7 watts
Rated Average Life 500 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details