GE LightingStandard Incandescent Lamp25A/2PK-130V-130
Description
INSIDE FROST COLOR
4.25 INCH OVERALL LENGTH
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A19 SHAPE DESIGNATION
215 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
GE Lighting
Done
Datasheet
Description
INSIDE FROST COLOR
4.25 INCH OVERALL LENGTH
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A19 SHAPE DESIGNATION
215 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
INSIDE FROST COLOR
4.25 INCH OVERALL LENGTH
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A19 SHAPE DESIGNATION
215 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
INSIDE FROST COLOR
4.25 INCH OVERALL LENGTH
130 V VOLTAGE RATING
24 STANDARD PACKAGE
25 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
A19 SHAPE DESIGNATION
215 LUMEN INTENSITY
CC6 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.375 INCH
LIGHT CENTER LENGTH 2.5 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
25A/2PK-130V-130
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems