GE Lighting Miniature Incandescent Lamp 2586-28

Description
1.9 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE TWO PIN WITH INSULATION LEAD BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.3 INCH PACKAGING TYPE BULK
Datasheet
Description
1.9 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE TWO PIN WITH INSULATION LEAD BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.3 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2586-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2586-28
Miniature Incandescent Lamp 2586-28
1.9 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE TWO PIN WITH INSULATION LEAD BASE TYPE T4 SHAPE DESIGNATION 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 250 W Design Wattage 100 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.3 INCH PACKAGING TYPE BULK
  • 1.9 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 100 STANDARD PACKAGE
  • TWO PIN WITH INSULATION LEAD BASE TYPE
  • T4 SHAPE DESIGNATION
  • 600 CD (SPHERICAL), 7540 LUMEN (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 28 V Design Voltage
  • 250 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.5 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 1.3 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2586-28
Product Name Miniature Incandescent Lamp
Base Type TWO PIN WITH INSULATION LEAD
Unlock Full Specs
to access all available technical data