GE Lighting Miniature Incandescent Lamp 2556-28

Description
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE 2 PIN BASE TYPE T3 SHAPE DESIGNATION 525 CD (SPHERICAL), 6597 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 200 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH PACKAGING TYPE BULK
Datasheet
Description
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE 2 PIN BASE TYPE T3 SHAPE DESIGNATION 525 CD (SPHERICAL), 6597 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 200 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2556-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2556-28
Miniature Incandescent Lamp 2556-28
1.46 INCH OVERALL LENGTH AIRCRAFT APPLICATION 100 STANDARD PACKAGE 2 PIN BASE TYPE T3 SHAPE DESIGNATION 525 CD (SPHERICAL), 6597 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 200 W Design Wattage 50 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.87 INCH PACKAGING TYPE BULK
  • 1.46 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 100 STANDARD PACKAGE
  • 2 PIN BASE TYPE
  • T3 SHAPE DESIGNATION
  • 525 CD (SPHERICAL), 6597 LUMEN (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 28 V Design Voltage
  • 200 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.87 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2556-28
Product Name Miniature Incandescent Lamp
Base Type 2-Pin
Unlock Full Specs
to access all available technical data