REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
7.43 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
7.43 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH
REFLECTOR TYPE
LIGHT INSIDE FROST COLOR
7.43 INCH OVERALL LENGTH
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
E26/50X39 MEDIUM SKIRT BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
C9 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 5 INCH