GE Lighting Standard Incandescent Lamp 250R40/10-6PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 250R40/10-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
250R40/10-6PK-120
Standard Incandescent Lamp 250R40/10-6PK-120
REFLECTOR TYPE RED COLOR 6.56 INCH OVERALL LENGTH HOME, GARAGE APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB MATERIAL HARD GLASS BULB DIAMETER 5 INCH
  • REFLECTOR TYPE
  • RED COLOR
  • 6.56 INCH OVERALL LENGTH
  • HOME, GARAGE APPLICATION
  • 120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 250 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 5000 LIFE IN HOUR
  • R40 SHAPE DESIGNATION
  • C9 FILAMENT TYPE
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 250R40/10-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details