GE LightingStandard Incandescent Lamp250R40/1/PRO-120
Description
REFLECTOR TYPE
120 V VOLTAGE RATING
12 STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
PROLINE[TM] BRAND
GE Lighting
Done
Datasheet
Description
REFLECTOR TYPE
120 V VOLTAGE RATING
12 STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
PROLINE[TM] BRAND
REFLECTOR TYPE
120 V VOLTAGE RATING
12 STANDARD PACKAGE
250 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
5000 LIFE IN HOUR
R40 SHAPE DESIGNATION
PROLINE[TM] BRAND