GE Lighting Standard Incandescent Lamp 250R40/1-6PK-120

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 250R40/1-6PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
250R40/1-6PK-120
Standard Incandescent Lamp 250R40/1-6PK-120
REFLECTOR TYPE CLEAR COLOR 6.56 INCH OVERALL LENGTH HOME, GARAGE APPLICATION 120 V VOLTAGE RATING 30 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION 2200 LUMEN INTENSITY C9 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 5 INCH
  • REFLECTOR TYPE
  • CLEAR COLOR
  • 6.56 INCH OVERALL LENGTH
  • HOME, GARAGE APPLICATION
  • 120 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 250 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 5000 LIFE IN HOUR
  • R40 SHAPE DESIGNATION
  • 2200 LUMEN INTENSITY
  • C9 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 250R40/1-6PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 4000 hours
View Details
LED 4-Segment Ring Light - RL4-S4 - Qioptiq
Specs
Lamp Power 7 watts
Color Temperature 4600 to 5600 K
Diameter 50 to 66 mm (1.97 to 2.6 inch)
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details