0.91 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.75 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.46 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
0.91 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.75 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.46 INCH
PACKAGING TYPE BLISTER PACK
0.91 INCH OVERALL LENGTH
AUTO SIDEMARKER APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.75 SHAPE DESIGNATION
1.5 CD (SPHERICAL), 19 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
0.24 AMPERE Design Current
14 V Design Voltage
3 W Design Wattage
1500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.46 INCH
PACKAGING TYPE BLISTER PACK