GE Lighting Sealed Beam Lamp 240-PAR56-WFL-12

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 240-PAR56-WFL-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
240-PAR56-WFL-12
Sealed Beam Lamp 240-PAR56-WFL-12
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 2000 LIFE IN HOUR PAR56 SHAPE DESIGNATION 13000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG/35 DEG HORIZONTAL, 27 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 240 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 13000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 50 DEG/35 DEG HORIZONTAL, 27 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 240 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 240-PAR56-WFL-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details