GE Lighting Miniature Incandescent Lamp 24/BP2-14

Description
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 24/BP2-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
24/BP2-14
Miniature Incandescent Lamp 24/BP2-14
0.91 INCH OVERALL LENGTH AUTO SIDEMARKER APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T2.75 SHAPE DESIGNATION 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY C2V FILAMENT TYPE 0.24 AMPERE Design Current 14 V Design Voltage 3 W Design Wattage 1500 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH LIGHT CENTER LENGTH 0.46 INCH PACKAGING TYPE BLISTER PACK
  • 0.91 INCH OVERALL LENGTH
  • AUTO SIDEMARKER APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 2 CD (SPHERICAL), 25 LUMEN (INITIAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.24 AMPERE Design Current
  • 14 V Design Voltage
  • 3 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.344 INCH
  • LIGHT CENTER LENGTH 0.46 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 24/BP2-14
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data