GE LightingMiniature Incandescent Lamp2357NA/BP2-12.8
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/21 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.2 AMPERE Design Current
12.8 V Design Voltage
28 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/21 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.2 AMPERE Design Current
12.8 V Design Voltage
28 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/21 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.2 AMPERE Design Current
12.8 V Design Voltage
28 W Design Wattage
5000 LIFE 2 IN HOUR
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
30 CD (SPHERICAL), 377/21 LUMEN (INITIAL) INTENSITY