GE Lighting Miniature Incandescent Lamp 2357-12.8 16291

Description
2 INCH OVERALL LENGTH AUTO, STOP, SIGNAL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.2 AMPERE Design Current 12.8 V Design Voltage 28 W Design Wattage 5000 LIFE 2 IN HOUR 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AUTO, STOP, SIGNAL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.2 AMPERE Design Current 12.8 V Design Voltage 28 W Design Wattage 5000 LIFE 2 IN HOUR 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2357-12.8 16291 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2357-12.8 16291
Miniature Incandescent Lamp 2357-12.8 16291
2 INCH OVERALL LENGTH AUTO, STOP, SIGNAL APPLICATION 50 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.2 AMPERE Design Current 12.8 V Design Voltage 28 W Design Wattage 5000 LIFE 2 IN HOUR 400 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2 INCH OVERALL LENGTH
  • AUTO, STOP, SIGNAL APPLICATION
  • 50 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 40 CD (SPHERICAL), 503/38 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.2 AMPERE Design Current
  • 12.8 V Design Voltage
  • 28 W Design Wattage
  • 5000 LIFE 2 IN HOUR
  • 400 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2357-12.8 16291
Product Name Miniature Incandescent Lamp
Base Type BAY15D DOUBLE CONTACT INDEX
Unlock Full Specs
to access all available technical data