GE Company Contactor/Starter Coil 22D2G23

Description
DISCONTINUED BY MANUFACTURER, COIL, 208-220V, 60HZ, . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 208-220V, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123487042 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123487042
Contactor/Starter Coil 123487042
DISCONTINUED BY MANUFACTURER, COIL, 208-220V, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 208-220V, 60HZ, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123487042
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details