GE Company Contactor/Starter Coil 22D165G102

Description
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110 VAC, 60 HZ, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110 VAC, 60 HZ, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 31548634 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
31548634
Contactor/Starter Coil 31548634
DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110 VAC, 60 HZ, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110 VAC, 60 HZ, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 31548634
Product Name Contactor/Starter Coil
Motor Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6516673 - Radwell International
Specs
Number of Poles 3
Continuous Current 4.2 amps
View Details
Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
IEC 9 A Contactor - 100-C09J01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details