GE Company Contactor/Starter Coil 22D135G3

Description
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR COIL, 208 / 220 VAC, 60 CYCLE, 230V/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR COIL, 208 / 220 VAC, 60 CYCLE, 230V/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 15232216 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
15232216
Contactor/Starter Coil 15232216
DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR COIL, 208 / 220 VAC, 60 CYCLE, 230V/60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STARTER CONTACTOR COIL, 208 / 220 VAC, 60 CYCLE, 230V/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 15232216
Product Name Contactor/Starter Coil
Motor Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09Q10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 2275223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details