GE Company Contactor/Starter Coil 22D135G236

Description
DISCONTINUED BY MANUFACTURER, COIL, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 12156218 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
12156218
Contactor/Starter Coil 12156218
DISCONTINUED BY MANUFACTURER, COIL, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 277VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 12156218
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20768702 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 5 amps
View Details
Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 23 A Contactor - 100-C23KF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details