GE LightingMiniature Incandescent Lamp2232SB-UNIT-28
Description
2 INCH OVERALL LENGTH
AIRCRAFT, REFLECTORIZED APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
CC8 FILAMENT TYPE
28 V Design Voltage
18 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.19 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AIRCRAFT, REFLECTORIZED APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
CC8 FILAMENT TYPE
28 V Design Voltage
18 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.19 INCH
2 INCH OVERALL LENGTH
AIRCRAFT, REFLECTORIZED APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
CC8 FILAMENT TYPE
28 V Design Voltage
18 W Design Wattage
2000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.19 INCH