GE Lighting Miniature Incandescent Lamp 2232LL-28

Description
2 INCH OVERALL LENGTH AIRCRAFT, LONG LIFE APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 18 CD (SPHERICAL), 226 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 18 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.19 INCH
Datasheet
Description
2 INCH OVERALL LENGTH AIRCRAFT, LONG LIFE APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 18 CD (SPHERICAL), 226 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 18 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.19 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2232LL-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2232LL-28
Miniature Incandescent Lamp 2232LL-28
2 INCH OVERALL LENGTH AIRCRAFT, LONG LIFE APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 18 CD (SPHERICAL), 226 LUMEN (INITIAL) INTENSITY CC8 FILAMENT TYPE 28 V Design Voltage 18 W Design Wattage 4000 LIFE 1 IN HOUR BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.19 INCH
  • 2 INCH OVERALL LENGTH
  • AIRCRAFT, LONG LIFE APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 18 CD (SPHERICAL), 226 LUMEN (INITIAL) INTENSITY
  • CC8 FILAMENT TYPE
  • 28 V Design Voltage
  • 18 W Design Wattage
  • 4000 LIFE 1 IN HOUR
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.19 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2232LL-28
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data