GE Lighting Special Purpose Incandescent Lamp 21A/R40/FL-12

Description
R40 TYPE FROST FINISH 6.68 INCH OVERALL LENGTH REFLECTOR FLOOD, SWIMMING POOL APPLICATION 12 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR 2850 LUMEN INTENSITY C2V FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION BULB MATERIAL HEAT RESISTANT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 5 INCH
Datasheet
Description
R40 TYPE FROST FINISH 6.68 INCH OVERALL LENGTH REFLECTOR FLOOD, SWIMMING POOL APPLICATION 12 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR 2850 LUMEN INTENSITY C2V FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION BULB MATERIAL HEAT RESISTANT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 21A/R40/FL-12 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
21A/R40/FL-12
Special Purpose Incandescent Lamp 21A/R40/FL-12
R40 TYPE FROST FINISH 6.68 INCH OVERALL LENGTH REFLECTOR FLOOD, SWIMMING POOL APPLICATION 12 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR 2850 LUMEN INTENSITY C2V FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION BULB MATERIAL HEAT RESISTANT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 5 INCH
  • R40 TYPE
  • FROST FINISH
  • 6.68 INCH OVERALL LENGTH
  • REFLECTOR FLOOD, SWIMMING POOL APPLICATION
  • 12 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 250 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1000 LIFE IN HOUR
  • 2850 LUMEN INTENSITY
  • C2V FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • BULB MATERIAL HEAT RESISTANT GLASS
  • BULB BASE MATERIAL BRASS
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 21A/R40/FL-12
Product Name Special Purpose Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data