GE LightingMiniature Incandescent Lamp2144-BULK-12
Description
1.75 INCH OVERALL LENGTH
AUTO, TRUCK APPLICATION
600 STANDARD PACKAGE
WIRE TERMINAL BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.75 INCH OVERALL LENGTH
AUTO, TRUCK APPLICATION
600 STANDARD PACKAGE
WIRE TERMINAL BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
PACKAGING TYPE BULK
1.75 INCH OVERALL LENGTH
AUTO, TRUCK APPLICATION
600 STANDARD PACKAGE
WIRE TERMINAL BASE TYPE
S8 SHAPE DESIGNATION
32 CD (SPHERICAL), 402 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
PACKAGING TYPE BULK