GE Lighting Miniature Incandescent Lamp 212-2/BP2-13.5

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 212-2/BP2-13.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
212-2/BP2-13.5
Miniature Incandescent Lamp 212-2/BP2-13.5
1.72 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE MINIATURE CAP BASE TYPE T3 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.74 AMPERE Design Current 13.5 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH PACKAGING TYPE BLISTER PACK
  • 1.72 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • MINIATURE CAP BASE TYPE
  • T3 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 0.74 AMPERE Design Current
  • 13.5 V Design Voltage
  • 10 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.375 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 212-2/BP2-13.5
Product Name Miniature Incandescent Lamp
Base Type MINIATURE CAP
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details
Halogen Lamp, 6 V/10 W -  - Qioptiq
Specs
Lamp Power 10 watts
Maximum Overall Length 1.18 inch (30 mm)
Light Center Length 0.7677 inch (19.5 mm)
View Details
Coated Incandescent Lamp - 50WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 50 watts
Rated Average Life 5000 hours
View Details