GE LightingMiniature Incandescent Lamp211-2--BULK-13.5
Description
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
2520 STANDARD PACKAGE
MINIATURE CAP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
2520 STANDARD PACKAGE
MINIATURE CAP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK
1.72 INCH OVERALL LENGTH
AUTO APPLICATION
2520 STANDARD PACKAGE
MINIATURE CAP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BULK