1.72 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
MINIATURE CAP BASE TYPE
T3 SHAPE DESIGNATION
12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
C8 FILAMENT TYPE
0.97 AMPERE Design Current
12.8 V Design Voltage
12 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.375 INCH
PACKAGING TYPE BLISTER PACK