GE Lighting Miniature Incandescent Lamp 211-2-12.8 39224

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 211-2-12.8 39224 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
211-2-12.8 39224
Miniature Incandescent Lamp 211-2-12.8 39224
1.72 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE MINIATURE CAP BASE TYPE T3 SHAPE DESIGNATION 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 0.97 AMPERE Design Current 12.8 V Design Voltage 12 W Design Wattage 1000 (HORIZONTAL), 12 (VERTICAL) LIFE 1 IN HOUR BULB DIAMETER 0.375 INCH
  • 1.72 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • MINIATURE CAP BASE TYPE
  • T3 SHAPE DESIGNATION
  • 12 CD (SPHERICAL), 151 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 0.97 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12 W Design Wattage
  • 1000 (HORIZONTAL), 12 (VERTICAL) LIFE 1 IN HOUR
  • BULB DIAMETER 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 211-2-12.8 39224
Product Name Miniature Incandescent Lamp
Base Type Miniature Cap
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Lamp 6V/6W -  - Qioptiq
Specs
Lamp Power 6 watts
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details