GE Lighting Miniature Incandescent Lamp 210-6.5

Description
1.75 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.78 AMPERE Design Current 6.5 V Design Voltage 12 W Design Wattage 100 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
Datasheet
Description
1.75 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.78 AMPERE Design Current 6.5 V Design Voltage 12 W Design Wattage 100 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 210-6.5 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
210-6.5
Miniature Incandescent Lamp 210-6.5
1.75 INCH OVERALL LENGTH INSTRUMENT APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE B6 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.78 AMPERE Design Current 6.5 V Design Voltage 12 W Design Wattage 100 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 1.06 INCH
  • 1.75 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 50 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • B6 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.78 AMPERE Design Current
  • 6.5 V Design Voltage
  • 12 W Design Wattage
  • 100 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 1.06 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 210-6.5
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data