GE Lighting
Special Purpose Incandescent Lamp
20T61/2DC/F-120
Datasheet
Suppliers
T6.5 TYPE
FROST FINISH
5.56 INCH OVERALL LENGTH
EXIT LIGHT APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
20 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
5000 LIFE IN HOUR
90 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.813 INCH
T6.5 TYPE
FROST FINISH
5.56 INCH OVERALL LENGTH
EXIT LIGHT APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
20 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
5000 LIFE IN HOUR
90 LUMEN INTENSITY
C8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.813 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
20T61/2DC/F-120
Product Name
Special Purpose Incandescent Lamp
Base Type
Double Contact Bayonet
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
4 watts
Rated Average Life
500 hours
View Details
Spectral Lamp
Helium; Mercury; Mercury-Cadmium; Neon; Sodium Lamp; Thallium; Zinc
Base Type
Pico 9
Lamp Power
15 to 55 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
100 watts
Rated Average Life
5000 hours
View Details