GE Company Proximity Switch 20929-05

Description
DISCONTINUED BY MANUFACTURER, PROXIMITOR, 3000 SERIES, MODEL: 3106-2800-300, CALIBRATION: 200 MV/MIL, -18VDC, COM, OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITOR, 3000 SERIES, MODEL: 3106-2800-300, CALIBRATION: 200 MV/MIL, -18VDC, COM, OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 163028278 - Radwell International
Willingboro, NJ, United States
Proximity Switch
163028278
Proximity Switch 163028278
DISCONTINUED BY MANUFACTURER, PROXIMITOR, 3000 SERIES, MODEL: 3106-2800-300, CALIBRATION: 200 MV/MIL, -18VDC, COM, OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITOR, 3000 SERIES, MODEL: 3106-2800-300, CALIBRATION: 200 MV/MIL, -18VDC, COM, OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 163028278
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers