GE Lighting Miniature Incandescent Lamp 2074-7

Description
1.14 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 24 CD (SPHERICAL), 302 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 7 V Design Voltage 25 W Design Wattage 2700 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet
Description
1.14 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 24 CD (SPHERICAL), 302 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 7 V Design Voltage 25 W Design Wattage 2700 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2074-7 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2074-7
Miniature Incandescent Lamp 2074-7
1.14 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE WIRE TERMINAL BASE TYPE T3 SHAPE DESIGNATION 24 CD (SPHERICAL), 302 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 7 V Design Voltage 25 W Design Wattage 2700 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.375 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 0.285 INCH
  • 1.14 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • T3 SHAPE DESIGNATION
  • 24 CD (SPHERICAL), 302 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 7 V Design Voltage
  • 25 W Design Wattage
  • 2700 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.375 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 0.285 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2074-7
Product Name Miniature Incandescent Lamp
Base Type WIRE TERMINAL
Unlock Full Specs
to access all available technical data