GE LightingMiniature Incandescent Lamp2059X-UNIT-12.0
Description
1.3 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
8 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.833 AMPERE Design Current
12 V Design Voltage
10 W Design Wattage
4000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH
LIGHT CENTER LENGTH 0.59 INCH
GE Lighting
Done
Datasheet
Description
1.3 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
8 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.833 AMPERE Design Current
12 V Design Voltage
10 W Design Wattage
4000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH
LIGHT CENTER LENGTH 0.59 INCH
1.3 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
10 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
8 CD (SPHERICAL) INTENSITY
C8 FILAMENT TYPE
0.833 AMPERE Design Current
12 V Design Voltage
10 W Design Wattage
4000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH
LIGHT CENTER LENGTH 0.59 INCH