GE Lighting Miniature Incandescent Lamp 2058U-BULK-12.8

Description
1.81 INCH OVERALL LENGTH TRUCK APPLICATION 600 STANDARD PACKAGE WIRE TERMINAL BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
Datasheet
Description
1.81 INCH OVERALL LENGTH TRUCK APPLICATION 600 STANDARD PACKAGE WIRE TERMINAL BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2058U-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2058U-BULK-12.8
Miniature Incandescent Lamp 2058U-BULK-12.8
1.81 INCH OVERALL LENGTH TRUCK APPLICATION 600 STANDARD PACKAGE WIRE TERMINAL BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 5000 LIFE 2 IN HOUR 1200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH
  • 1.81 INCH OVERALL LENGTH
  • TRUCK APPLICATION
  • 600 STANDARD PACKAGE
  • WIRE TERMINAL BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 402/25 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 5000 LIFE 2 IN HOUR
  • 1200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2058U-BULK-12.8
Product Name Miniature Incandescent Lamp
Base Type WIRE TERMINAL
Unlock Full Specs
to access all available technical data