GE Lighting Miniature Incandescent Lamp 2057NH/BP2-12.8

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 2057NH/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
2057NH/BP2-12.8
Miniature Incandescent Lamp 2057NH/BP2-12.8
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE S8 SHAPE DESIGNATION 32 CD (SPHERICAL), 440/25 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 1200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • S8 SHAPE DESIGNATION
  • 32 CD (SPHERICAL), 440/25 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 1200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 2057NH/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type BAY15D DOUBLE CONTACT INDEX
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2405 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details
Tungsten-Halogen Lamp 12 V / 50 & 100 W -  - Qioptiq
Specs
Lamp Power 50 to 100 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details