2 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
5000 LIFE 2 IN HOUR
1200 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO APPLICATION
50 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY