GE LightingMiniature Incandescent Lamp2040/BP-12.8
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.25 SHAPE DESIGNATION
10.5 CD (SPHERICAL), 132 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
0.625 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.25 SHAPE DESIGNATION
10.5 CD (SPHERICAL), 132 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
0.625 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.25 SHAPE DESIGNATION
10.5 CD (SPHERICAL), 132 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
0.625 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.281 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
1.25 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T2.25 SHAPE DESIGNATION
10.5 CD (SPHERICAL), 132 LUMEN (INITIAL) INTENSITY