GE LightingCoated Incandescent Lamp200PS30RS/23/STG-130
Description
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130/120 V VOLTAGE RATING
60 STANDARD PACKAGE
200/177 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000/2600 LIFE IN HOUR
PS30 SHAPE DESIGNATION
NONSTK COATING
C9 FILAMENT TYPE
3100/2495 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
LIGHT CENTER LENGTH 6 INCH
BULB DIAMETER 2.375 INCH
GE Lighting
Done
Datasheet
Description
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130/120 V VOLTAGE RATING
60 STANDARD PACKAGE
200/177 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000/2600 LIFE IN HOUR
PS30 SHAPE DESIGNATION
NONSTK COATING
C9 FILAMENT TYPE
3100/2495 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
LIGHT CENTER LENGTH 6 INCH
BULB DIAMETER 2.375 INCH
INSIDE FROST COLOR
8.06 INCH OVERALL LENGTH
ROUGH SERVICE APPLICATION
130/120 V VOLTAGE RATING
60 STANDARD PACKAGE
200/177 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
1000/2600 LIFE IN HOUR
PS30 SHAPE DESIGNATION
NONSTK COATING
C9 FILAMENT TYPE
3100/2495 LUMEN INITIAL INTENSITY
SAF-T-GARD[R] BRAND
LIGHT CENTER LENGTH 6 INCH
BULB DIAMETER 2.375 INCH