GE Lighting Sealed Beam Lamp 200PAR46/3MFL12P-120

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 200PAR46/3MFL12P-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
200PAR46/3MFL12P-120
Sealed Beam Lamp 200PAR46/3MFL12P-120
INCANDESCENT TYPE 4 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR46 SHAPE DESIGNATION 11500 CD (BEAM) INTENSITY CC13 FILAMENT TYPE 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 11500 CD (BEAM) INTENSITY
  • CC13 FILAMENT TYPE
  • 40 DEG/27 DEG HORIZONTAL, 24 DEG/13 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 200 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 200PAR46/3MFL12P-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Spotlights & Downlights - 1225162 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details