GE Lighting Sealed Beam Lamp 200PAR-30

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, VERY NARROW SPOT, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 350 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 30 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, VERY NARROW SPOT, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 350 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 30 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 200PAR-30 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
200PAR-30
Sealed Beam Lamp 200PAR-30
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, VERY NARROW SPOT, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 350 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 30 V DESIGN VOLTAGE 200 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • TRAIN, VERY NARROW SPOT, LOCOMOTIVE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 350 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 230000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 9 DEG HORIZONTAL, 9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 30 V DESIGN VOLTAGE
  • 200 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 200PAR-30
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2222237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Hollow cathode lamp - L233-73NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details