GE Lighting
Special Purpose Incandescent Lamp
200A21/99/IF-130
Datasheet
Suppliers
A21 TYPE
5.37 INCH OVERALL LENGTH
4.06 INCH LIGHT CENTER LENGTH
LONG LIFE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
200 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
3250/2500 LUMEN INTENSITY
CC8 FILAMENT TYPE
UNIVERSAL OPERATING POSITION
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.62 INCH
A21 TYPE
5.37 INCH OVERALL LENGTH
4.06 INCH LIGHT CENTER LENGTH
LONG LIFE APPLICATION
130 V VOLTAGE RATING
60 STANDARD PACKAGE
200 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2500 LIFE IN HOUR
3250/2500 LUMEN INTENSITY
CC8 FILAMENT TYPE
UNIVERSAL OPERATING POSITION
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.62 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
200A21/99/IF-130
Product Name
Special Purpose Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
5 watts
Rated Average Life
1500 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details