GE Lighting
Standard Incandescent Lamp
200A/CL-1-12PK-120
Datasheet
Suppliers
CLEAR COLOR
5.37 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
200 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
750 LIFE IN HOUR
A21 SHAPE DESIGNATION
3780 LUMEN INTENSITY
CC8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.625 INCH
COLOR TEMPERATURE 2900 K
LIGHT CENTER LENGTH 4.06 INCH
CLEAR COLOR
5.37 INCH OVERALL LENGTH
120 V VOLTAGE RATING
12 STANDARD PACKAGE
200 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
750 LIFE IN HOUR
A21 SHAPE DESIGNATION
3780 LUMEN INTENSITY
CC8 FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.625 INCH
COLOR TEMPERATURE 2900 K
LIGHT CENTER LENGTH 4.06 INCH
Supplier's Site
Datasheet
Technical Specifications
Product Category
Incandescent Lamps
Product Number
200A/CL-1-12PK-120
Product Name
Standard Incandescent Lamp
Base Type
Medium; Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Wedge
Lamp Power
5 watts
Rated Average Life
7000 hours
View Details
Lamp Power
7 watts
Color Temperature
4600 to 5600 K
Diameter
50 to 66 mm (1.97 to 2.6 inch)
View Details
Ebinger Manufacturing Corp.
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details