GE LightingSpecial Purpose Incandescent Lamp1M/T7/BP-120
Description
T7 TYPE
CLEAR FINISH
9.25 INCH OVERALL LENGTH
9.25 OVERALL LENGTH IN INCH
4.02 INCH LIGHT CENTER LENGTH
AIRPORT, AIRFIELD AND AIRCRAFT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI POST BASE TYPE
250 LIFE IN HOUR
28000 LUMEN (INITIAL) INTENSITY
C13 FILAMENT TYPE
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
T7 TYPE
CLEAR FINISH
9.25 INCH OVERALL LENGTH
9.25 OVERALL LENGTH IN INCH
4.02 INCH LIGHT CENTER LENGTH
AIRPORT, AIRFIELD AND AIRCRAFT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI POST BASE TYPE
250 LIFE IN HOUR
28000 LUMEN (INITIAL) INTENSITY
C13 FILAMENT TYPE
BULB DIAMETER 0.875 INCH
T7 TYPE
CLEAR FINISH
9.25 INCH OVERALL LENGTH
9.25 OVERALL LENGTH IN INCH
4.02 INCH LIGHT CENTER LENGTH
AIRPORT, AIRFIELD AND AIRCRAFT APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI POST BASE TYPE
250 LIFE IN HOUR
28000 LUMEN (INITIAL) INTENSITY
C13 FILAMENT TYPE
BULB DIAMETER 0.875 INCH