GE Company Contactor/Starter Coil 1D16G243

Description
DISCONTINUED BY MANUFACTURER, COIL, 120V, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 120V, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123512163 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123512163
Contactor/Starter Coil 123512163
DISCONTINUED BY MANUFACTURER, COIL, 120V, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 120V, 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123512163
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole DC Coil Contactors - MC-75A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details