GE Lighting Miniature Incandescent Lamp 1987-28

Description
2.44 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 240 CD (SPHERICAL), 3016 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 700 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.18 INCH
Datasheet
Description
2.44 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 240 CD (SPHERICAL), 3016 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 700 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.18 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1987-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1987-28
Miniature Incandescent Lamp 1987-28
2.44 INCH OVERALL LENGTH AIRCRAFT APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 240 CD (SPHERICAL), 3016 LUMEN (INITIAL) INTENSITY CC6 FILAMENT TYPE 28 V Design Voltage 150 W Design Wattage 700 LIFE 1 IN HOUR QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH BULB MATERIAL QUARTZ LIGHT CENTER LENGTH 1.18 INCH
  • 2.44 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • T4 SHAPE DESIGNATION
  • 240 CD (SPHERICAL), 3016 LUMEN (INITIAL) INTENSITY
  • CC6 FILAMENT TYPE
  • 28 V Design Voltage
  • 150 W Design Wattage
  • 700 LIFE 1 IN HOUR
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.5 INCH
  • BULB MATERIAL QUARTZ
  • LIGHT CENTER LENGTH 1.18 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1987-28
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data